Murata Power Solutions Ceramic Capacitors GRM219R61H225KE15D

Description
2.2µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10744-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10744-2-ND
Ceramic Capacitors 490-10744-2-ND
2.2µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM219R61H225KE15D - 1041757-GRM219R61H225KE15D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM219R61H225KE15D
1041757-GRM219R61H225KE15D
Ceramic Capacitors - GRM219R61H225KE15D 1041757-GRM219R61H225KE15D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041757-GRM219R61H22 5KE15D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.037" (0.95mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041757-GRM219R61H225KE15D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.037" (0.95mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
2.2UF 50V Capacitor
60-GRM219R61H225KE15D
2.2UF 50V Capacitor 60-GRM219R61H225KE15D
CAP CER 2.2UF 50V X5R 0805 Product overview: GRM219R61H225KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R61H225KE15 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 50V X5R 0805 Product overview: GRM219R61H225KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R61H225KE15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM219R61H225KE15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM219R61H225KE15D
Ceramic Capacitors GRM219R61H225KE15D
CAP CER 2.2UF 50V X5R 0805

CAP CER 2.2UF 50V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-10744-2-ND 1041757-GRM219R61H225KE15D 60-GRM219R61H225KE15D GRM219R61H225KE15D
Product Name Ceramic Capacitors Ceramic Capacitors - GRM219R61H225KE15D 2.2UF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic - 336SVH010MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers