Murata Power Solutions Capacitor GRM219B31A226MEA0D

Description
General Up to 85‹C Reflow soldering Flow soldering Product overview: GRM219B31A226MEA0D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219B31A226MEA0 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
General Up to 85‹C Reflow soldering Flow soldering Product overview: GRM219B31A226MEA0D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219B31A226MEA0 D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Up to 85‹C Reflow soldering Flow soldering Product overview: GRM219B31A226MEA0D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219B31A226MEA0 D can be used for catalog matching and distributor lookup.

General Up to 85‹C Reflow soldering Flow soldering Product overview: GRM219B31A226MEA0D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219B31A226MEA0D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM219B31A226MEA0D - 1125845-GRM219B31A226MEA0D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM219B31A226MEA0D
1125845-GRM219B31A226MEA0D
Ceramic Capacitors - GRM219B31A226MEA0D 1125845-GRM219B31A226MEA0D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125845-GRM219B31A22 6MEA0D Termination: SMD/SMT Length: 2 mm Voltage: 10 V Capacitance: 22 µF Tolerance: 20 % Thickness: 850 µm Dielectric Material: Ceramic Height: 850 µm Width: 1.25 mm Dissipation Factor: 0.035 % Categories: Ceramic Capacitors Case / Package: 2012 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Depth: 1.25 mm RoHS: Non-Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 10 V Max Operating Temperature: 85 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1125845-GRM219B31A226MEA0D
Termination: SMD/SMT
Length: 2 mm
Voltage: 10 V
Capacitance: 22 µF
Tolerance: 20 %
Thickness: 850 µm
Dielectric Material: Ceramic
Height: 850 µm
Width: 1.25 mm
Dissipation Factor: 0.035 %
Categories: Ceramic Capacitors
Case / Package: 2012
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Depth: 1.25 mm
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Voltage Rating (DC): 10 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM219B31A226MEA0D 1125845-GRM219B31A226MEA0D
Product Name Capacitor Ceramic Capacitors - GRM219B31A226MEA0D
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 85 C (-13 to 185 F)
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C192U150AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details