5100pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
5100pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
5100pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Murata GRM2195C1H512JA01D
Murata GRM2195C1H512JA01D
Murata GRM2195C1H512JA01D
CAP, 5100PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES
CAP CER 5100PF 50V C0G/NP0 0805
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-1635-1-ND | 490-1635-6-ND | 8202825 | 8202825P | 92AH5193 | GRM2195C1H512JA01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, 5100Pf, 50V, Mlcc, 0805 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Applications | General Purpose | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |