Murata Electronics Ceramic Capacitors GRM2165C1H392JA01J

Description
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM2165C1H392JA01JTR-ND - DigiKey
Thief River Falls, MN, United States
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM2165C1H392JA01JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3900PF 50V C0G/NP0 0805

CAP CER 3900PF 50V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM2165C1H392JA01JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3900PF 50V C0G/NP0 0805

CAP CER 3900PF 50V C0G/NP0 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM2165C1H392JA01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM2165C1H392JA01J
Capacitors - Ceramic Capacitors GRM2165C1H392JA01J
CAP CER 3900PF 50V C0G/NP0 0805

CAP CER 3900PF 50V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM2165C1H392JA01JTR-ND 490-GRM2165C1H392JA01JDKR-ND GRM2165C1H392JA01J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160101GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details