Murata Electronics Ceramic Capacitors GRM188Z71A106MA73D

Description
10µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM188Z71A106MA73DTR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188Z71A106MA73DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 10V X7R 0603

CAP CER 10UF 10V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188Z71A106MA73DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 10V X7R 0603

CAP CER 10UF 10V X7R 0603

Buy Now Datasheet
Singapore, Singapore
10UF 10V Capacitor
60-GRM188Z71A106MA73D
10UF 10V Capacitor 60-GRM188Z71A106MA73D
CAP CER 10UF 10V X7R 0603 Product overview: GRM188Z71A106MA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188Z71A106MA73 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X7R 0603 Product overview: GRM188Z71A106MA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188Z71A106MA73D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330932-GRM188Z71A106MA73D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330932-GRM188Z71A106MA73D
Capacitors - Ceramic Capacitors 1330932-GRM188Z71A106MA73D
Manufacturer: Murata Electronics Win Source Part Number: 1330932-GRM188Z71A10 6MA73D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X7R Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRM188Z71A106MA7 3DDKR,490-GRM188Z71A 106MA73DTR,490-GRM18 8Z71A106MA73DCT Base Product Number: GRM188Z71A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330932-GRM188Z71A106MA73D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X7R
Thickness (Max): 0.039" (1.00mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GRM188Z71A106MA73DDKR,490-GRM188Z71A106MA73DTR,490-GRM188Z71A106MA73DCT
Base Product Number: GRM188Z71A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - GRM188Z71A106MA73D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188Z71A106MA73D
Ceramic Capacitors GRM188Z71A106MA73D
CAP CER 10UF 10V X7R 0603

CAP CER 10UF 10V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM188Z71A106MA73DTR-ND 490-GRM188Z71A106MA73DDKR-ND 60-GRM188Z71A106MA73D 1330932-GRM188Z71A106MA73D GRM188Z71A106MA73D
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 10V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701150 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers