Murata Electronics 0.47UF 16V Capacitor GRM188R71C474KA88D

Description
CAP CER 0.47UF 16V X7R 0603 Product overview: GRM188R71C474KA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71C474KA88 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.47UF 16V X7R 0603 Product overview: GRM188R71C474KA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71C474KA88 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.47UF 16V Capacitor
60-GRM188R71C474KA88D
0.47UF 16V Capacitor 60-GRM188R71C474KA88D
CAP CER 0.47UF 16V X7R 0603 Product overview: GRM188R71C474KA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71C474KA88 D can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 16V X7R 0603 Product overview: GRM188R71C474KA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71C474KA88D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3295-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3295-6-ND
Ceramic Capacitors 490-3295-6-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3295-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3295-2-ND
Ceramic Capacitors 490-3295-2-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3295-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3295-1-ND
Ceramic Capacitors 490-3295-1-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R71C474KA88D - 1041672-GRM188R71C474KA88D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R71C474KA88D
1041672-GRM188R71C474KA88D
Ceramic Capacitors - GRM188R71C474KA88D 1041672-GRM188R71C474KA88D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041672-GRM188R71C47 4KA88D Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.47μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041672-GRM188R71C474KA88D
Packaging: Reel - TR
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.47μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478064 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478064
MLCCs - Multilayer Ceramic Capacitors 2478064
Murata GRM188R71C474KA88D

Murata GRM188R71C474KA88D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478065 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478065
MLCCs - Multilayer Ceramic Capacitors 2478065
Murata GRM188R71C474KA88D

Murata GRM188R71C474KA88D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478065P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478065P
MLCCs - Multilayer Ceramic Capacitors 2478065P
Murata GRM188R71C474KA88D

Murata GRM188R71C474KA88D

Supplier's Site
Multilayer Ceramic Capacitor, Grm Series, 0.47 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Murata - 14T3316 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 0.47 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Murata
14T3316
Multilayer Ceramic Capacitor, Grm Series, 0.47 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Murata 14T3316
Multilayer Ceramic Capacitor, GRM Series, 0.47 - F, - 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 0.47 - F, - 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Murata - 03AC2674 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Murata
03AC2674
Cap, 0.47Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Murata 03AC2674
CAP, 0.47µF, 16V, 10%, X7R, 0603, REEL; Capacitance:0.47µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.47µF, 16V, 10%, X7R, 0603, REEL; Capacitance:0.47µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R71C474KA88D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R71C474KA88D
Ceramic Capacitors GRM188R71C474KA88D
CAP CER 0.47UF 16V X7R 0603

CAP CER 0.47UF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM188R71C474KA88D 490-3295-6-ND 490-3295-2-ND 1041672-GRM188R71C474KA88D 2478064 14T3316 03AC2674 GRM188R71C474KA88D
Product Name 0.47UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM188R71C474KA88D MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 0.47 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Murata Cap, 0.47Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details