Murata Electronics Capacitors - Ceramic Capacitors GRM188R6YA225MA12D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1330913-GRM188R6YA22 5MA12D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 35V Temperature Coefficient: X5R Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10486-6,490-1048 6-1,490-10486-2 Base Product Number: GRM188R6YA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1330913-GRM188R6YA22 5MA12D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 35V Temperature Coefficient: X5R Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10486-6,490-1048 6-1,490-10486-2 Base Product Number: GRM188R6YA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330913-GRM188R6YA225MA12D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330913-GRM188R6YA225MA12D
Capacitors - Ceramic Capacitors 1330913-GRM188R6YA225MA12D
Manufacturer: Murata Electronics Win Source Part Number: 1330913-GRM188R6YA22 5MA12D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 35V Temperature Coefficient: X5R Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10486-6,490-1048 6-1,490-10486-2 Base Product Number: GRM188R6YA RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330913-GRM188R6YA225MA12D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 2.2 µF
Tolerance: ±20%
Voltage - Rated: 35V
Temperature Coefficient: X5R
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-10486-6,490-10486-1,490-10486-2
Base Product Number: GRM188R6YA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-10486-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10486-6-ND
Ceramic Capacitors 490-10486-6-ND
2.2µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10486-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10486-2-ND
Ceramic Capacitors 490-10486-2-ND
2.2µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10486-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10486-1-ND
Ceramic Capacitors 490-10486-1-ND
2.2µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 35V Capacitor
60-GRM188R6YA225MA12D
2.2UF 35V Capacitor 60-GRM188R6YA225MA12D
CAP CER 2.2UF 35V X5R 0603 Product overview: GRM188R6YA225MA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R6YA225MA12 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 35V X5R 0603 Product overview: GRM188R6YA225MA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R6YA225MA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R6YA225MA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R6YA225MA12D
Ceramic Capacitors GRM188R6YA225MA12D
CAP CER 2.2UF 35V X5R 0603

CAP CER 2.2UF 35V X5R 0603

Supplier's Site Datasheet
Cap, 2.2Uf, 35V, Mlcc, 0603 Rohs Compliant Murata - 92AH5098 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 35V, Mlcc, 0603 Rohs Compliant Murata
92AH5098
Cap, 2.2Uf, 35V, Mlcc, 0603 Rohs Compliant Murata 92AH5098
CAP, 2.2UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2.2UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 2.2Uf, 35V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1627 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 35V, Mlcc, 0603 Rohs Compliant Murata
03AJ1627
Cap, 2.2Uf, 35V, Mlcc, 0603 Rohs Compliant Murata 03AJ1627
CAP, 2.2UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2.2UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330913-GRM188R6YA225MA12D 490-10486-6-ND 490-10486-2-ND 60-GRM188R6YA225MA12D GRM188R6YA225MA12D 92AH5098
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 2.2UF 35V Capacitor Ceramic Capacitors Cap, 2.2Uf, 35V, Mlcc, 0603 Rohs Compliant Murata
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-102MPW630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details