Murata Electronics Ceramic Capacitors GRM188R61H684KA75D

Description
CAP CER 0.68UF 50V X5R 0603
Request a Quote Datasheet
Description
CAP CER 0.68UF 50V X5R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM188R61H684KA75DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.68UF 50V X5R 0603

CAP CER 0.68UF 50V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188R61H684KA75DTR-ND - DigiKey
Thief River Falls, MN, United States
0.68µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.68µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188R61H684KA75DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.68UF 50V X5R 0603

CAP CER 0.68UF 50V X5R 0603

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188R61H684KA75D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188R61H684KA75D
50V 680nF X5R 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 680nF X5R 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM188R61H684KA75D
CAP CER 0.68UF 50V X5R 0603

CAP CER 0.68UF 50V X5R 0603

Supplier's Site
Ceramic Capacitors - GRM188R61H684KA75D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R61H684KA75D
Ceramic Capacitors GRM188R61H684KA75D
CAP CER 0.68UF 50V X5R 0603

CAP CER 0.68UF 50V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM188R61H684KA75DDKR-ND 490-GRM188R61H684KA75DTR-ND GRM188R61H684KA75D GRM188R61H684KA75D GRM188R61H684KA75D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Film Capacitors - 1725539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 338-4387-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details