Murata Electronics Ceramic Capacitors GRM188R61H225ME11D

Description
2.2µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12740-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12740-2-ND
Ceramic Capacitors 490-12740-2-ND
2.2µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12740-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12740-1-ND
Ceramic Capacitors 490-12740-1-ND
2.2µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12740-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12740-6-ND
Ceramic Capacitors 490-12740-6-ND
2.2µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 2.2Uf, 50V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1636 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 50V, Mlcc, 0603 Rohs Compliant Murata
03AJ1636
Cap, 2.2Uf, 50V, Mlcc, 0603 Rohs Compliant Murata 03AJ1636
CAP, 2.2UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2.2UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 2.2Uf, 50V, Mlcc, 0603 Rohs Compliant Murata - 92AH5114 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 50V, Mlcc, 0603 Rohs Compliant Murata
92AH5114
Cap, 2.2Uf, 50V, Mlcc, 0603 Rohs Compliant Murata 92AH5114
CAP, 2.2UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2.2UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R61H225ME11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R61H225ME11D
Ceramic Capacitors GRM188R61H225ME11D
CAP CER 2.2UF 50V X5R 0603

CAP CER 2.2UF 50V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-12740-2-ND 490-12740-6-ND 03AJ1636 GRM188R61H225ME11D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2.2Uf, 50V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers