Murata Power Solutions Ceramic Capacitors GRM188R11H104KA93D

Description
Manufacturer: Murata Category: Ceramic Capacitors Length: 1.6 mm Type: Chip Multilayer Ceramic Capacitor for General Purpose Width: 0.8 mm Termination: Standard Height: 0.8 mm Capacitance: 0.1 uF Termination Style: SMD/SMT Series: GRM
Request a Quote Datasheet
Description
Manufacturer: Murata Category: Ceramic Capacitors Length: 1.6 mm Type: Chip Multilayer Ceramic Capacitor for General Purpose Width: 0.8 mm Termination: Standard Height: 0.8 mm Capacitance: 0.1 uF Termination Style: SMD/SMT Series: GRM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors
Ceramic Capacitors
Manufacturer: Murata Category: Ceramic Capacitors Length: 1.6 mm Type: Chip Multilayer Ceramic Capacitor for General Purpose Width: 0.8 mm Termination: Standard Height: 0.8 mm Capacitance: 0.1 uF Termination Style: SMD/SMT Series: GRM

Manufacturer: Murata
Category: Ceramic Capacitors
Length: 1.6 mm
Type: Chip Multilayer Ceramic Capacitor for General Purpose
Width: 0.8 mm
Termination: Standard
Height: 0.8 mm
Capacitance: 0.1 uF
Termination Style: SMD/SMT
Series: GRM

Buy Now Datasheet
Singapore, Singapore
Multilayer Ceramic Capacitors MLCC - SMD/SMT Product overview: GRM188R11H104KA93D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R11H104KA93 D can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT Product overview: GRM188R11H104KA93D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R11H104KA93D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 60-GRM188R11H104KA93D
Product Name Ceramic Capacitors SMD Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers