Murata Electronics Ceramic Capacitors GRM188D71A106MA73J

Description
10µF ±20% 10V Ceramic Capacitor X7T 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±20% 10V Ceramic Capacitor X7T 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM188D71A106MA73JTR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±20% 10V Ceramic Capacitor X7T 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188D71A106MA73JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 10V X7T 0603

CAP CER 10UF 10V X7T 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188D71A106MA73JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 10V X7T 0603

CAP CER 10UF 10V X7T 0603

Buy Now Datasheet
Ceramic Capacitors - GRM188D71A106MA73J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188D71A106MA73J
Ceramic Capacitors GRM188D71A106MA73J
CAP CER 10UF 10V X7T 0603

CAP CER 10UF 10V X7T 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM188D71A106MA73JTR-ND 490-GRM188D71A106MA73JDKR-ND GRM188D71A106MA73J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1812270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details