Murata Electronics Ceramic Capacitors GRM1887U1H752JA01D

Description
7500pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet
Description
7500pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6400-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6400-1-ND
Ceramic Capacitors 490-6400-1-ND
7500pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)

7500pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6400-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6400-2-ND
Ceramic Capacitors 490-6400-2-ND
7500pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)

7500pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6400-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6400-6-ND
Ceramic Capacitors 490-6400-6-ND
7500pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)

7500pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-6400-1-ND 490-6400-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1701157 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details