Murata Electronics 1000PF 50V Capacitor GRM1887U1H102JA01D

Description
CAP CER 1000PF 50V U2J 0603 Product overview: GRM1887U1H102JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1887U1H102JA01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 1000PF 50V U2J 0603 Product overview: GRM1887U1H102JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1887U1H102JA01 D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1330926-GRM1887U1H102JA01D is a ceramic capacitor designed for general electronic applications. It features a nominal capacitance of 1000 pF and a rated voltage of 50V. The capacitor has a tolerance of ±5% and operates effectively within a temperature range of -55°C to 125°C. It is packaged in a 0603 (1608 metric) size, measuring 1.6mm in length and 0.8mm in width, with a maximum thickness of 0.9mm. The temperature coefficient is classified as U2J, indicating specific capacitance changes with temperature. This component is suitable for surface mount technology and is available in reels of 4,000 units. It is compliant with RoHS3 standards and is categorized under MSL Level 1, indicating it is suitable for unlimited storage conditions.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1330926-GRM1887U1H102JA01D is a ceramic capacitor designed for general electronic applications. It features a nominal capacitance of 1000 pF and a rated voltage of 50V. The capacitor has a tolerance of ±5% and operates effectively within a temperature range of -55°C to 125°C. It is packaged in a 0603 (1608 metric) size, measuring 1.6mm in length and 0.8mm in width, with a maximum thickness of 0.9mm. The temperature coefficient is classified as U2J, indicating specific capacitance changes with temperature. This component is suitable for surface mount technology and is available in reels of 4,000 units. It is compliant with RoHS3 standards and is categorized under MSL Level 1, indicating it is suitable for unlimited storage conditions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 50V Capacitor
60-GRM1887U1H102JA01D
1000PF 50V Capacitor 60-GRM1887U1H102JA01D
CAP CER 1000PF 50V U2J 0603 Product overview: GRM1887U1H102JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1887U1H102JA01 D can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V U2J 0603 Product overview: GRM1887U1H102JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1887U1H102JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16790-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16790-1-ND
Ceramic Capacitors 490-16790-1-ND
1000pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16790-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16790-6-ND
Ceramic Capacitors 490-16790-6-ND
1000pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16790-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16790-2-ND
Ceramic Capacitors 490-16790-2-ND
1000pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330926-GRM1887U1H102JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330926-GRM1887U1H102JA01D
Capacitors - Ceramic Capacitors 1330926-GRM1887U1H102JA01D
Manufacturer: Murata Electronics Win Source Part Number: 1330926-GRM1887U1H10 2JA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 1000 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: U2J Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16790-6,GRM1887U 1H102JA01D-ND,490-16 790-1,490-16790-2 Base Product Number: GRM1887U1H Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330926-GRM1887U1H102JA01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 1000 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: U2J
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-16790-6,GRM1887U1H102JA01D-ND,490-16790-1,490-16790-2
Base Product Number: GRM1887U1H
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM1887U1H102JA01D
CAP CER 1000PF 50V U2J 0603

CAP CER 1000PF 50V U2J 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM1887U1H102JA01D 490-16790-1-ND 490-16790-6-ND 1330926-GRM1887U1H102JA01D GRM1887U1H102JA01D
Product Name 1000PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details