Murata Electronics Ceramic Capacitors GRM1886R1HR30CD01D

Description
0.3pF ±0.25pF 50V Ceramic Capacitor R2H 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.3pF ±0.25pF 50V Ceramic Capacitor R2H 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1886R1HR30CD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1886R1HR30CD01D-ND
Ceramic Capacitors GRM1886R1HR30CD01D-ND
0.3pF ±0.25pF 50V Ceramic Capacitor R2H 0603 (1608 Metric)

0.3pF ±0.25pF 50V Ceramic Capacitor R2H 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1886R1HR30CD01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1886R1HR30CD01D
Ceramic Capacitors GRM1886R1HR30CD01D
CAP CER 0.3PF 50V R2H 0603

CAP CER 0.3PF 50V R2H 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM1886R1HR30CD01D-ND GRM1886R1HR30CD01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details