Murata Electronics Ceramic Capacitors GRM1885C2A7R9CA01D

Description
7.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
7.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1885C2A7R9CA01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1885C2A7R9CA01D-ND
Ceramic Capacitors GRM1885C2A7R9CA01D-ND
7.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1885C2A7R9CA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C2A7R9CA01D
Ceramic Capacitors GRM1885C2A7R9CA01D
CAP CER 7.9PF 100V C0G/NP0 0603

CAP CER 7.9PF 100V C0G/NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM1885C2A7R9CA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM1885C2A7R9CA01D
Capacitors - Ceramic Capacitors GRM1885C2A7R9CA01D
CAP CER 7.9PF 100V C0G/NP0 0603

CAP CER 7.9PF 100V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GRM1885C2A7R9CA01D-ND GRM1885C2A7R9CA01D GRM1885C2A7R9CA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Film Capacitors - 1908337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers