Murata Electronics Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays GRM1885C2A121FA01D

Description
Manufacturer: AMIS Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays Packaging: Tray Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Buck Converters
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays Packaging: Tray Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Buck Converters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Manufacturer: AMIS Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays Packaging: Tray Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Buck Converters

Manufacturer: AMIS
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Packaging: Tray
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Applications: Buck Converters

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET - CSD17573Q5BT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers
Single FETs, MOSFETs - 448-AIMBG120R010M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
3 suppliers
MOSFETs - 1464890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type Powerdi3333
View Details