Murata Electronics Ceramic Capacitors GRM1885C1H200GA01D

Description
20pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
20pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14370-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14370-1-ND
Ceramic Capacitors 490-14370-1-ND
20pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14370-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14370-2-ND
Ceramic Capacitors 490-14370-2-ND
20pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14370-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14370-6-ND
Ceramic Capacitors 490-14370-6-ND
20pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
20PF 50V Capacitor
60-GRM1885C1H200GA01D
20PF 50V Capacitor 60-GRM1885C1H200GA01D
CAP CER 20PF 50V C0G/NP0 0603 Product overview: GRM1885C1H200GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H200GA01 D can be used for catalog matching and distributor lookup.

CAP CER 20PF 50V C0G/NP0 0603 Product overview: GRM1885C1H200GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H200GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-14370-1-ND 490-14370-6-ND 60-GRM1885C1H200GA01D
Product Name Ceramic Capacitors Ceramic Capacitors 20PF 50V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX103M025H032 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Film Capacitors - 1725687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details