Murata Electronics Ceramic Capacitors - GRM1882C1H1R5CA01D GRM1882C1H1R5CA01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958077-GRM1882C1H1R5 CA01D Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 1.5 pF Thickness: 800 µm Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 50 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958077-GRM1882C1H1R5 CA01D Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 1.5 pF Thickness: 800 µm Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 50 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1882C1H1R5CA01D - 958077-GRM1882C1H1R5CA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1882C1H1R5CA01D
958077-GRM1882C1H1R5CA01D
Ceramic Capacitors - GRM1882C1H1R5CA01D 958077-GRM1882C1H1R5CA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958077-GRM1882C1H1R5 CA01D Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 1.5 pF Thickness: 800 µm Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 50 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958077-GRM1882C1H1R5CA01D
Length: 1.6 mm
Mounting: SMD (SMT)
Capacitance: 1.5 pF
Thickness: 800 µm
Width: 800 µm
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Voltage Rating (DC): 50 V

Buy Now
Product overview: GRM1882C1H1R5CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1882C1H1R5CA01 D can be used for catalog matching and distributor lookup.

Product overview: GRM1882C1H1R5CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1882C1H1R5CA01D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 958077-GRM1882C1H1R5CA01D 60-GRM1882C1H1R5CA01D
Product Name Ceramic Capacitors - GRM1882C1H1R5CA01D Capacitor
Capacitance Range 1.50E-6 microF 1.50E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details