Murata Electronics SMD 47pF 50V Capacitor GRM1881X1H470JZ01D

Description
Cap Ceramic 47pF 50V SL 5% SMD 0603 125C Paper T/R Product overview: GRM1881X1H470JZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1881X1H470JZ01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 47pF 50V SL 5% SMD 0603 125C Paper T/R Product overview: GRM1881X1H470JZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1881X1H470JZ01 D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47pF 50V Capacitor
60-GRM1881X1H470JZ01D
SMD 47pF 50V Capacitor 60-GRM1881X1H470JZ01D
Cap Ceramic 47pF 50V SL 5% SMD 0603 125C Paper T/R Product overview: GRM1881X1H470JZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1881X1H470JZ01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 47pF 50V SL 5% SMD 0603 125C Paper T/R Product overview: GRM1881X1H470JZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1881X1H470JZ01D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM1881X1H470JZ01D - 1133860-GRM1881X1H470JZ01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1881X1H470JZ01D
1133860-GRM1881X1H470JZ01D
Ceramic Capacitors - GRM1881X1H470JZ01D 1133860-GRM1881X1H470JZ01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133860-GRM1881X1H47 0JZ01D Termination: SMD/SMT Voltage Rating: 50 V Length: 1.6002 mm Capacitance: 47 pF Tolerance: 5 % Thickness: 889 µm Height: 800 µm Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C Case Code (Metric): 1608

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133860-GRM1881X1H470JZ01D
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 1.6002 mm
Capacitance: 47 pF
Tolerance: 5 %
Thickness: 889 µm
Height: 800 µm
Width: 800 µm
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Voltage Rating (DC): 50 V
Max Operating Temperature: 125 °C
Case Code (Metric): 1608

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM1881X1H470JZ01D 1133860-GRM1881X1H470JZ01D
Product Name SMD 47pF 50V Capacitor Ceramic Capacitors - GRM1881X1H470JZ01D
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details