Murata Electronics Ceramic Capacitors - GRM155R71H221KA01E GRM155R71H221KA01E

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959837-GRM155R71H221 KA01E Length: 1 mm Mounting: SMD (SMT) Capacitance: 220 pF Tolerance: 10 % Thickness: 500 µm Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (DC): 50 V Dielectric: X7R
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959837-GRM155R71H221 KA01E Length: 1 mm Mounting: SMD (SMT) Capacitance: 220 pF Tolerance: 10 % Thickness: 500 µm Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (DC): 50 V Dielectric: X7R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155R71H221KA01E - 959837-GRM155R71H221KA01E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71H221KA01E
959837-GRM155R71H221KA01E
Ceramic Capacitors - GRM155R71H221KA01E 959837-GRM155R71H221KA01E
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959837-GRM155R71H221 KA01E Length: 1 mm Mounting: SMD (SMT) Capacitance: 220 pF Tolerance: 10 % Thickness: 500 µm Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (DC): 50 V Dielectric: X7R

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959837-GRM155R71H221KA01E
Length: 1 mm
Mounting: SMD (SMT)
Capacitance: 220 pF
Tolerance: 10 %
Thickness: 500 µm
Width: 500 µm
Categories: Ceramic Capacitors
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (DC): 50 V
Dielectric: X7R

Buy Now
Singapore, Singapore
Chipcap X7R 220P K 50V 0402 Product overview: GRM155R71H221KA01E from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H221KA01 E can be used for catalog matching and distributor lookup.

Chipcap X7R 220P K 50V 0402 Product overview: GRM155R71H221KA01E from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H221KA01E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 959837-GRM155R71H221KA01E 60-GRM155R71H221KA01E
Product Name Ceramic Capacitors - GRM155R71H221KA01E 50V Capacitor
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details