Murata Power Solutions Capacitors - Ceramic Capacitors GRM155R71H102JA01D

Description
Win Source Part Number: 1382179-GRM155R71H10 2JA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 pcs Capacitance: 1000 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics North America Base Product Number: GRM155R71H Product Status: Not For New Designs Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382179-GRM155R71H10 2JA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 pcs Capacitance: 1000 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics North America Base Product Number: GRM155R71H Product Status: Not For New Designs Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1382179-GRM155R71H102JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1382179-GRM155R71H102JA01D
Capacitors - Ceramic Capacitors 1382179-GRM155R71H102JA01D
Win Source Part Number: 1382179-GRM155R71H10 2JA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 pcs Capacitance: 1000 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics North America Base Product Number: GRM155R71H Product Status: Not For New Designs Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382179-GRM155R71H102JA01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: General Purpose
Standard Package: 10,000 pcs
Capacitance: 1000 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Murata Electronics North America
Base Product Number: GRM155R71H
Product Status: Not For New Designs
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
1000PF 50V Capacitor
60-GRM155R71H102JA01D
1000PF 50V Capacitor 60-GRM155R71H102JA01D
CAP CER 1000PF 50V X7R 0402 Product overview: GRM155R71H102JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H102JA01 D can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V X7R 0402 Product overview: GRM155R71H102JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H102JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-6348-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6348-1-ND
Ceramic Capacitors 490-6348-1-ND
1000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6348-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6348-2-ND
Ceramic Capacitors 490-6348-2-ND
1000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6348-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6348-6-ND
Ceramic Capacitors 490-6348-6-ND
1000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R71H102JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71H102JA01D
Ceramic Capacitors GRM155R71H102JA01D
CAP CER 1000PF 50V X7R 0402

CAP CER 1000PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1382179-GRM155R71H102JA01D 60-GRM155R71H102JA01D 490-6348-1-ND 490-6348-6-ND GRM155R71H102JA01D
Product Name Capacitors - Ceramic Capacitors 1000PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1725685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details