Murata Power Solutions 6800PF 25V Capacitor GRM155R71E682KA01D

Description
CAP CER 6800PF 25V X7R 0402 Product overview: GRM155R71E682KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E682KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 6800PF 25V X7R 0402 Product overview: GRM155R71E682KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E682KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6800PF 25V Capacitor
60-GRM155R71E682KA01D
6800PF 25V Capacitor 60-GRM155R71E682KA01D
CAP CER 6800PF 25V X7R 0402 Product overview: GRM155R71E682KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E682KA01 D can be used for catalog matching and distributor lookup.

CAP CER 6800PF 25V X7R 0402 Product overview: GRM155R71E682KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E682KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-1310-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1310-1-ND
Ceramic Capacitors 490-1310-1-ND
6800pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

6800pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1310-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1310-2-ND
Ceramic Capacitors 490-1310-2-ND
6800pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

6800pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1310-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1310-6-ND
Ceramic Capacitors 490-1310-6-ND
6800pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

6800pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R71E682KA01D - 775304-GRM155R71E682KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71E682KA01D
775304-GRM155R71E682KA01D
Ceramic Capacitors - GRM155R71E682KA01D 775304-GRM155R71E682KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775304-GRM155R71E682 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 6800pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 25V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): C1005X7R1E682K; C1005X7R1E682KT; GCM155R71E682KA37W; GCG155R71E682KA01D; Introduction Date: November 19, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775304-GRM155R71E682KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0402 (1005 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 6800pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): C1005X7R1E682K; C1005X7R1E682KT; GCM155R71E682KA37W; GCG155R71E682KA01D;
Introduction Date: November 19, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - GRM155R71E682KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71E682KA01D
Ceramic Capacitors GRM155R71E682KA01D
CAP CER 6800PF 25V X7R 0402

CAP CER 6800PF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155R71E682KA01D 490-1310-1-ND 490-1310-6-ND 775304-GRM155R71E682KA01D GRM155R71E682KA01D
Product Name 6800PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM155R71E682KA01D Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1912897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details