Murata Electronics Ceramic Capacitors GRM155R71C822KA01D

Description
8200pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
8200pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6338-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6338-1-ND
Ceramic Capacitors 490-6338-1-ND
8200pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

8200pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6338-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6338-6-ND
Ceramic Capacitors 490-6338-6-ND
8200pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

8200pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6338-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6338-2-ND
Ceramic Capacitors 490-6338-2-ND
8200pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

8200pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
8200PF 16V Capacitor
60-GRM155R71C822KA01D
8200PF 16V Capacitor 60-GRM155R71C822KA01D
CAP CER 8200PF 16V X7R 0402 Product overview: GRM155R71C822KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71C822KA01 D can be used for catalog matching and distributor lookup.

CAP CER 8200PF 16V X7R 0402 Product overview: GRM155R71C822KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71C822KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R71C822KA01D - 872914-GRM155R71C822KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71C822KA01D
872914-GRM155R71C822KA01D
Ceramic Capacitors - GRM155R71C822KA01D 872914-GRM155R71C822KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872914-GRM155R71C822 KA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM155R71C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-6338-6, GRM155R71C822KA01D-N D, 490-6338-1, 490-6338-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 872914-GRM155R71C822KA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM155R71C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-6338-6, GRM155R71C822KA01D-ND, 490-6338-1, 490-6338-2

Buy Now Datasheet
Cap Ceramic 0.0082uF 16V X7R 10% SMD 0402 125C Paper T/R - 535-GRM155R71C822KA01D - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.0082uF 16V X7R 10% SMD 0402 125C Paper T/R
535-GRM155R71C822KA01D
Cap Ceramic 0.0082uF 16V X7R 10% SMD 0402 125C Paper T/R 535-GRM155R71C822KA01D
Cap Ceramic 0.0082uF 16V X7R 10% SMD 0402 125C Paper T/R

Cap Ceramic 0.0082uF 16V X7R 10% SMD 0402 125C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6338-1-ND 490-6338-6-ND 60-GRM155R71C822KA01D 872914-GRM155R71C822KA01D 535-GRM155R71C822KA01D
Product Name Ceramic Capacitors Ceramic Capacitors 8200PF 16V Capacitor Ceramic Capacitors - GRM155R71C822KA01D Cap Ceramic 0.0082uF 16V X7R 10% SMD 0402 125C Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - M39014/011358 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers