Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM155R71A224KE01D

Description
Murata GRM155R71A224KE01D
Request a Quote Datasheet
Description
Murata GRM155R71A224KE01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2477997 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477997
MLCCs - Multilayer Ceramic Capacitors 2477997
Murata GRM155R71A224KE01D

Murata GRM155R71A224KE01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477998 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477998
MLCCs - Multilayer Ceramic Capacitors 2477998
Murata GRM155R71A224KE01D

Murata GRM155R71A224KE01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477998P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477998P
MLCCs - Multilayer Ceramic Capacitors 2477998P
Murata GRM155R71A224KE01D

Murata GRM155R71A224KE01D

Supplier's Site
Ceramic Capacitors - GRM155R71A224KE01D - 919765-GRM155R71A224KE01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71A224KE01D
919765-GRM155R71A224KE01D
Ceramic Capacitors - GRM155R71A224KE01D 919765-GRM155R71A224KE01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919765-GRM155R71A224 KE01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 0.22 µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM155R71A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12706-2, 490-12706-1, 490-12706-6, GRM155R71A224KE01D-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 919765-GRM155R71A224KE01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 0.22 µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM155R71A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-12706-2, 490-12706-1, 490-12706-6, GRM155R71A224KE01D-ND

Buy Now Datasheet
Ceramic Capacitors - 490-12706-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12706-2-ND
Ceramic Capacitors 490-12706-2-ND
0.22µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12706-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12706-1-ND
Ceramic Capacitors 490-12706-1-ND
0.22µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12706-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12706-6-ND
Ceramic Capacitors 490-12706-6-ND
0.22µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 10V Capacitor
60-GRM155R71A224KE01D
0.22UF 10V Capacitor 60-GRM155R71A224KE01D
CAP CER 0.22UF 10V X7R 0402 Product overview: GRM155R71A224KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71A224KE01 D can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 10V X7R 0402 Product overview: GRM155R71A224KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71A224KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R71A224KE01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R71A224KE01D
10V 220nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 220nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 0.22Uf, 10V, Mlcc, 0402 Rohs Compliant Murata - 92AH5036 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
92AH5036
Cap, 0.22Uf, 10V, Mlcc, 0402 Rohs Compliant Murata 92AH5036
CAP, 0.22UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.22UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R71A224KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71A224KE01D
Ceramic Capacitors GRM155R71A224KE01D
CAP CER 0.22UF 10V X7R 0402

CAP CER 0.22UF 10V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2477997 919765-GRM155R71A224KE01D 490-12706-2-ND 490-12706-6-ND 60-GRM155R71A224KE01D GRM155R71A224KE01D 92AH5036 GRM155R71A224KE01D
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM155R71A224KE01D Ceramic Capacitors Ceramic Capacitors 0.22UF 10V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 0.22Uf, 10V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details