Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM155R70G105KA12D

Description
Murata GRM155R70G105KA12D
Request a Quote Datasheet
Description
Murata GRM155R70G105KA12D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8145268 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8145268
MLCCs - Multilayer Ceramic Capacitors 8145268
Murata GRM155R70G105KA12D

Murata GRM155R70G105KA12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8145268P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8145268P
MLCCs - Multilayer Ceramic Capacitors 8145268P
Murata GRM155R70G105KA12D

Murata GRM155R70G105KA12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1705866 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1705866
MLCCs - Multilayer Ceramic Capacitors 1705866
Murata GRM155R70G105KA12D

Murata GRM155R70G105KA12D

Supplier's Site
Ceramic Capacitors - 490-7195-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7195-2-ND
Ceramic Capacitors 490-7195-2-ND
1µF ±10% 4V Ceramic Capacitor X7R 0402 (1005 Metric)

1µF ±10% 4V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7195-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7195-6-ND
Ceramic Capacitors 490-7195-6-ND
1µF ±10% 4V Ceramic Capacitor X7R 0402 (1005 Metric)

1µF ±10% 4V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7195-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7195-1-ND
Ceramic Capacitors 490-7195-1-ND
1µF ±10% 4V Ceramic Capacitor X7R 0402 (1005 Metric)

1µF ±10% 4V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1359374-GRM155R70G105KA12D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359374-GRM155R70G105KA12D
Capacitors - Ceramic Capacitors 1359374-GRM155R70G105KA12D
Win Source Part Number: 1359374-GRM155R70G10 5KA12D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GRM155R70G Mounting Type: Surface Mount, MLCC HTSUS: 8532.23.0020 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 4V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1359374-GRM155R70G105KA12D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GRM155R70G
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.23.0020
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 4V
Applications: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Singapore, Singapore
1UF 4V Capacitor
60-GRM155R70G105KA12D
1UF 4V Capacitor 60-GRM155R70G105KA12D
CAP CER 1UF 4V X7R 0402 Product overview: GRM155R70G105KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R70G105KA12 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 4V X7R 0402 Product overview: GRM155R70G105KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R70G105KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R70G105KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R70G105KA12D
Ceramic Capacitors GRM155R70G105KA12D
CAP CER 1UF 4V X7R 0402

CAP CER 1UF 4V X7R 0402

Supplier's Site Datasheet
Capacitor, Mlcc, X7R, 1Uf, 4V, 0402; Capacitance Murata - 68X2782 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X7R, 1Uf, 4V, 0402; Capacitance Murata
68X2782
Capacitor, Mlcc, X7R, 1Uf, 4V, 0402; Capacitance Murata 68X2782
CAPACITOR, MLCC, X7R, 1UF, 4V, 0402; Capacitance:1µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAPACITOR, MLCC, X7R, 1UF, 4V, 0402; Capacitance:1µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 1Μf, 4V, 10%, X7R, 0402; Capacitance Murata - 03AC2573 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 4V, 10%, X7R, 0402; Capacitance Murata
03AC2573
Cap, 1Μf, 4V, 10%, X7R, 0402; Capacitance Murata 03AC2573
CAP, 1µF, 4V, 10%, X7R, 0402; Capacitance:1µF; Voltage Rating:4V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1µF, 4V, 10%, X7R, 0402; Capacitance:1µF; Voltage Rating:4V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8145268 8145268P 490-7195-2-ND 490-7195-6-ND 1359374-GRM155R70G105KA12D 60-GRM155R70G105KA12D GRM155R70G105KA12D 68X2782 03AC2573
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 1UF 4V Capacitor Ceramic Capacitors Capacitor, Mlcc, X7R, 1Uf, 4V, 0402; Capacitance Murata Cap, 1Μf, 4V, 10%, X7R, 0402; Capacitance Murata
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details