Murata Electronics 1UF 35V Capacitor GRM155R6YA105KE11D

Description
CAP CER 1UF 35V X5R 0402 Product overview: GRM155R6YA105KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R6YA105KE11 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 35V X5R 0402 Product overview: GRM155R6YA105KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R6YA105KE11 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 35V Capacitor
60-GRM155R6YA105KE11D
1UF 35V Capacitor 60-GRM155R6YA105KE11D
CAP CER 1UF 35V X5R 0402 Product overview: GRM155R6YA105KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R6YA105KE11 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 35V X5R 0402 Product overview: GRM155R6YA105KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R6YA105KE11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R6YA105KE11D - 844798-GRM155R6YA105KE11D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R6YA105KE11D
844798-GRM155R6YA105KE11D
Ceramic Capacitors - GRM155R6YA105KE11D 844798-GRM155R6YA105KE11D
Manufacturer: Murata Electronics North America Win Source Part Number: 844798-GRM155R6YA105 KE11D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 1 µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM155R6YA Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10019-2, GRM155R6YA105KE11D-N D, 490-10019-1, 490-10019-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 844798-GRM155R6YA105KE11D
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 1 µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM155R6YA
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-10019-2, GRM155R6YA105KE11D-ND, 490-10019-1, 490-10019-6

Buy Now Datasheet
Ceramic Capacitors - 490-10019-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10019-6-ND
Ceramic Capacitors 490-10019-6-ND
1µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10019-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10019-1-ND
Ceramic Capacitors 490-10019-1-ND
1µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10019-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10019-2-ND
Ceramic Capacitors 490-10019-2-ND
1µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 1Uf, 35V, Mlcc, 0402 Rohs Compliant Murata - 92AH5010 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 35V, Mlcc, 0402 Rohs Compliant Murata
92AH5010
Cap, 1Uf, 35V, Mlcc, 0402 Rohs Compliant Murata 92AH5010
CAP, 1UF, 35V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1UF, 35V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R6YA105KE11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R6YA105KE11D
Ceramic Capacitors GRM155R6YA105KE11D
CAP CER 1UF 35V X5R 0402

CAP CER 1UF 35V X5R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R6YA105KE11D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R6YA105KE11D
35V 1uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

35V 1uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155R6YA105KE11D 844798-GRM155R6YA105KE11D 490-10019-6-ND 490-10019-1-ND 92AH5010 GRM155R6YA105KE11D GRM155R6YA105KE11D
Product Name 1UF 35V Capacitor Ceramic Capacitors - GRM155R6YA105KE11D Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 35V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 156XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details