Murata Power Solutions 0.1UF 50V Capacitor GRM155R61H104KE14D

Description
CAP CER 0.1UF 50V X5R 0402 Product overview: GRM155R61H104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61H104KE14 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 50V X5R 0402 Product overview: GRM155R61H104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61H104KE14 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 50V Capacitor
60-GRM155R61H104KE14D
0.1UF 50V Capacitor 60-GRM155R61H104KE14D
CAP CER 0.1UF 50V X5R 0402 Product overview: GRM155R61H104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61H104KE14 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X5R 0402 Product overview: GRM155R61H104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R61H104KE14D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10697-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10697-2-ND
Ceramic Capacitors 490-10697-2-ND
0.1µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10697-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10697-6-ND
Ceramic Capacitors 490-10697-6-ND
0.1µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10697-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10697-1-ND
Ceramic Capacitors 490-10697-1-ND
0.1µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330750-GRM155R61H104KE14D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330750-GRM155R61H104KE14D
Capacitors - Ceramic Capacitors 1330750-GRM155R61H104KE14D
Manufacturer: Murata Electronics Win Source Part Number: 1330750-GRM155R61H10 4KE14D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10697-1,490-1069 7-6,490-10697-2,GRM1 55R61H104KE14D-ND Base Product Number: GRM155R61H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330750-GRM155R61H104KE14D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-10697-1,490-10697-6,490-10697-2,GRM155R61H104KE14D-ND
Base Product Number: GRM155R61H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R61H104KE14D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R61H104KE14D
50V 100nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 100nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH5030 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH5030
Cap, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH5030
CAP, 0.1UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.1UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.1Μf, 50V, 10%, X5R, 0402; Capacitance Murata - 96Y9227 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 10%, X5R, 0402; Capacitance Murata
96Y9227
Cap, 0.1Μf, 50V, 10%, X5R, 0402; Capacitance Murata 96Y9227
CAP, 0.1µF, 50V, 10%, X5R, 0402; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.1µF, 50V, 10%, X5R, 0402; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R61H104KE14D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R61H104KE14D
Ceramic Capacitors GRM155R61H104KE14D
CAP CER 0.1UF 50V X5R 0402

CAP CER 0.1UF 50V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155R61H104KE14D 490-10697-2-ND 490-10697-6-ND 1330750-GRM155R61H104KE14D GRM155R61H104KE14D 92AH5030 96Y9227 GRM155R61H104KE14D
Product Name 0.1UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata Cap, 0.1Μf, 50V, 10%, X5R, 0402; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N560G500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details