0.47µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)
CAP CER 0.47UF 16V X6S 0402
CAP CER 0.47UF 16V X6S 0402
CAP CER 0.47UF 16V X6S 0402
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-16357-2-ND | 535-GRM155C81C474KE01D | GRM155C81C474KE01D | GRM155C81C474KE01D |
| Product Name | Ceramic Capacitors | CAP CER 0.47UF 16V X6S 0402 | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | X6S | Ceramic Composition | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |