The Win Source Electronics part number 1358439-GRM155C80J10
Win Source Part Number: 1358439-GRM155C80J10
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 0402 (1005 Metric)
Base Product Number: GRM155C80J
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 6.3V
Applications: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Temperature Coefficient: X6S
Thickness (Max): 0.022" (0.55mm)
1µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
CAP CER 1UF 6.3V X6S 0402 Product overview: GRM155C80J105KE02D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C80J105KE02
1uF ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1358439-GRM155C80J105KE02D | 490-10433-2-ND | 60-GRM155C80J105KE02D | GRM155C80J105KE02D |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 1UF 6.3V Capacitor | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts |