Murata Power Solutions Ceramic Capacitors - GRM155B31E104KA87D GRM155B31E104KA87D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959863-GRM155B31E104 KA87D Packaging: Tape and Reel Termination: Solder Length: 1 mm Voltage: 25 V Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 10 % Thickness: 500 µm Dielectric Material: Ceramic Height: 500 µm Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 500 µm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (DC): 25 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959863-GRM155B31E104 KA87D Packaging: Tape and Reel Termination: Solder Length: 1 mm Voltage: 25 V Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 10 % Thickness: 500 µm Dielectric Material: Ceramic Height: 500 µm Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 500 µm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (DC): 25 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155B31E104KA87D - 959863-GRM155B31E104KA87D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155B31E104KA87D
959863-GRM155B31E104KA87D
Ceramic Capacitors - GRM155B31E104KA87D 959863-GRM155B31E104KA87D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959863-GRM155B31E104 KA87D Packaging: Tape and Reel Termination: Solder Length: 1 mm Voltage: 25 V Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 10 % Thickness: 500 µm Dielectric Material: Ceramic Height: 500 µm Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 500 µm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (DC): 25 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959863-GRM155B31E104KA87D
Packaging: Tape and Reel
Termination: Solder
Length: 1 mm
Voltage: 25 V
Mounting: SMD (SMT)
Capacitance: 100 nF
Tolerance: 10 %
Thickness: 500 µm
Dielectric Material: Ceramic
Height: 500 µm
Width: 500 µm
Categories: Ceramic Capacitors
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 500 µm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (DC): 25 V

Buy Now
Singapore, Singapore
SMD 0.1uF 25V Capacitor
60-GRM155B31E104KA87D
SMD 0.1uF 25V Capacitor 60-GRM155B31E104KA87D
Cap Ceramic 0.1uF 25V B 10% Pad SMD 0402 85C T/R Product overview: GRM155B31E104KA87D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155B31E104KA87 D can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 25V B 10% Pad SMD 0402 85C T/R Product overview: GRM155B31E104KA87D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155B31E104KA87D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 959863-GRM155B31E104KA87D 60-GRM155B31E104KA87D
Product Name Ceramic Capacitors - GRM155B31E104KA87D SMD 0.1uF 25V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011531 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details