Murata Electronics Ceramic Capacitors GRM1555C1H562JE01D

Description
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM1555C1H562JE01DTR-ND - DigiKey
Thief River Falls, MN, United States
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C1H562JE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5600PF 50V C0G/NP0 0402

CAP CER 5600PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C1H562JE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5600PF 50V C0G/NP0 0402

CAP CER 5600PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H562JE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H562JE01D
Ceramic Capacitors GRM1555C1H562JE01D
CAP CER 5600PF 50V C0G/NP0 0402

CAP CER 5600PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM1555C1H562JE01DTR-ND 490-GRM1555C1H562JE01DDKR-ND GRM1555C1H562JE01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701314 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 335AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers