Murata Power Solutions Ceramic Capacitors GRM1555C1H471FA01D

Description
470pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote
Description
470pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GRM1555C1H471FA01 is a ceramic capacitor with a capacitance of 470pF and a voltage rating of 50Vdc. It features a tolerance of ±1% and is constructed with a C0G/NP0 dielectric, which provides stable performance across a wide temperature range. The operating temperature range for this capacitor is from -55°C to 125°C, making it suitable for various applications that require reliability in extreme conditions. The capacitor is packaged in a compact 0402 (1005 metric) case size, which is advantageous for space-constrained designs. It is compliant with RoHS standards, ensuring it meets environmental regulations. The product is available in bulk packaging options, with minimum quantities specified for different reel sizes.

Datasheet Summary
Powered by GS/AI

The Murata GRM1555C1H471FA01 is a ceramic capacitor with a capacitance of 470pF and a voltage rating of 50Vdc. It features a tolerance of ±1% and is constructed with a C0G/NP0 dielectric, which provides stable performance across a wide temperature range. The operating temperature range for this capacitor is from -55°C to 125°C, making it suitable for various applications that require reliability in extreme conditions. The capacitor is packaged in a compact 0402 (1005 metric) case size, which is advantageous for space-constrained designs. It is compliant with RoHS standards, ensuring it meets environmental regulations. The product is available in bulk packaging options, with minimum quantities specified for different reel sizes.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8207-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8207-2-ND
Ceramic Capacitors 490-8207-2-ND
470pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

470pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8207-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8207-6-ND
Ceramic Capacitors 490-8207-6-ND
470pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

470pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8207-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8207-1-ND
Ceramic Capacitors 490-8207-1-ND
470pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

470pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H471FA01D - 919748-GRM1555C1H471FA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H471FA01D
919748-GRM1555C1H471FA01D
Ceramic Capacitors - GRM1555C1H471FA01D 919748-GRM1555C1H471FA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919748-GRM1555C1H471 FA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 470 pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: GRM1555C1H471FA01D-N D, 490-8207-6, 490-8207-2, 490-8207-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919748-GRM1555C1H471FA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 470 pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: GRM1555C1H471FA01D-ND, 490-8207-6, 490-8207-2, 490-8207-1

Buy Now Datasheet
Singapore, Singapore
470PF 50V Capacitor
60-GRM1555C1H471FA01D
470PF 50V Capacitor 60-GRM1555C1H471FA01D
CAP CER 470PF 50V C0G/NP0 0402 Product overview: GRM1555C1H471FA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H471FA01 D can be used for catalog matching and distributor lookup.

CAP CER 470PF 50V C0G/NP0 0402 Product overview: GRM1555C1H471FA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H471FA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477964P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477964P
MLCCs - Multilayer Ceramic Capacitors 2477964P
Murata GRM1555C1H471FA01D

Murata GRM1555C1H471FA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477962 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477962
MLCCs - Multilayer Ceramic Capacitors 2477962
Murata GRM1555C1H471FA01D

Murata GRM1555C1H471FA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477964 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477964
MLCCs - Multilayer Ceramic Capacitors 2477964
Murata GRM1555C1H471FA01D

Murata GRM1555C1H471FA01D

Supplier's Site
Ceramic Capacitors - GRM1555C1H471FA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H471FA01D
Ceramic Capacitors GRM1555C1H471FA01D
CAP CER 470PF 50V C0G/NP0 0402

CAP CER 470PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 470Pf, 50V, 1%, C0G/np0, 0402; Capacitance Murata - 38AC1213 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 50V, 1%, C0G/np0, 0402; Capacitance Murata
38AC1213
Cap, 470Pf, 50V, 1%, C0G/np0, 0402; Capacitance Murata 38AC1213
CAP, 470PF, 50V, 1%, C0G/NP0, 0402; Capacitance:470pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 470PF, 50V, 1%, C0G/NP0, 0402; Capacitance:470pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH5057 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH5057
Cap, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH5057
CAP, 470PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 470PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-8207-2-ND 490-8207-6-ND 919748-GRM1555C1H471FA01D 60-GRM1555C1H471FA01D 2477964P GRM1555C1H471FA01D 38AC1213 92AH5057
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM1555C1H471FA01D 470PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 470Pf, 50V, 1%, C0G/np0, 0402; Capacitance Murata Cap, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105PHC250K - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details