Murata Power Solutions 1.8PF 50V Capacitor GRM1555C1H1R8CA01D

Description
CAP CER 1.8PF 50V C0G/NP0 0402 Product overview: GRM1555C1H1R8CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H1R8CA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1.8PF 50V C0G/NP0 0402 Product overview: GRM1555C1H1R8CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H1R8CA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8PF 50V Capacitor
60-GRM1555C1H1R8CA01D
1.8PF 50V Capacitor 60-GRM1555C1H1R8CA01D
CAP CER 1.8PF 50V C0G/NP0 0402 Product overview: GRM1555C1H1R8CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H1R8CA01 D can be used for catalog matching and distributor lookup.

CAP CER 1.8PF 50V C0G/NP0 0402 Product overview: GRM1555C1H1R8CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H1R8CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-5898-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5898-1-ND
Ceramic Capacitors 490-5898-1-ND
1.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5898-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5898-2-ND
Ceramic Capacitors 490-5898-2-ND
1.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5898-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5898-6-ND
Ceramic Capacitors 490-5898-6-ND
1.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H1R8CA01D - 1041401-GRM1555C1H1R8CA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H1R8CA01D
1041401-GRM1555C1H1R8CA01D
Ceramic Capacitors - GRM1555C1H1R8CA01D 1041401-GRM1555C1H1R8CA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041401-GRM1555C1H1R 8CA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1.8pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C1005C0G1H1R8CT; C1005C0G1H1R8C; GCM1555C1H1R8CZ13D; Introduction Date: August 27, 2009 ECCN: EAR99 Country of Origin: China, Japan, Philippines Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041401-GRM1555C1H1R8CA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1.8pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): C1005C0G1H1R8CT; C1005C0G1H1R8C; GCM1555C1H1R8CZ13D;
Introduction Date: August 27, 2009
ECCN: EAR99
Country of Origin: China, Japan, Philippines
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H1R8CA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H1R8CA01D
Ceramic Capacitors GRM1555C1H1R8CA01D
CAP CER 1.8PF 50V C0G/NP0 0402

CAP CER 1.8PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM1555C1H1R8CA01D 490-5898-1-ND 490-5898-6-ND 1041401-GRM1555C1H1R8CA01D GRM1555C1H1R8CA01D
Product Name 1.8PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM1555C1H1R8CA01D Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-6 microF 1.80E-6 microF 1.80E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX104M-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details