Murata Power Solutions Ceramic Capacitors GRM1555C1H1R0CA01D

Description
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3199-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3199-1-ND
Ceramic Capacitors 490-3199-1-ND
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3199-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3199-2-ND
Ceramic Capacitors 490-3199-2-ND
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3199-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3199-6-ND
Ceramic Capacitors 490-3199-6-ND
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1PF 50V Capacitor
60-GRM1555C1H1R0CA01D
1PF 50V Capacitor 60-GRM1555C1H1R0CA01D
CAP CER 1PF 50V C0G/NP0 0402 Product overview: GRM1555C1H1R0CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H1R0CA01 D can be used for catalog matching and distributor lookup.

CAP CER 1PF 50V C0G/NP0 0402 Product overview: GRM1555C1H1R0CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H1R0CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C1H1R0CA01D - 1041394-GRM1555C1H1R0CA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H1R0CA01D
1041394-GRM1555C1H1R0CA01D
Ceramic Capacitors - GRM1555C1H1R0CA01D 1041394-GRM1555C1H1R0CA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041394-GRM1555C1H1R 0CA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C1005NP01H010C050BA ; GCM1555C1H1R0CZ13J ; GRT1555C1H1R0CA02J ; GCM1555C1H1R0CA16J; Introduction Date: August 27, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Japan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041394-GRM1555C1H1R0CA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): C1005NP01H010C050BA ; GCM1555C1H1R0CZ13J ; GRT1555C1H1R0CA02J ; GCM1555C1H1R0CA16J;
Introduction Date: August 27, 2009
ECCN: EAR99
Country of Origin: China, Philippines, Japan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H1R0CA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H1R0CA01D
Ceramic Capacitors GRM1555C1H1R0CA01D
CAP CER 1PF 50V C0G/NP0 0402

CAP CER 1PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1555C1H1R0CA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1555C1H1R0CA01D
50V 1pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3199-1-ND 490-3199-6-ND 60-GRM1555C1H1R0CA01D 1041394-GRM1555C1H1R0CA01D GRM1555C1H1R0CA01D GRM1555C1H1R0CA01D
Product Name Ceramic Capacitors Ceramic Capacitors 1PF 50V Capacitor Ceramic Capacitors - GRM1555C1H1R0CA01D Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1896834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details