1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 1PF 50V C0G/NP0 0402
CAP CER 1PF 50V C0G/NP0 0402
CAP CER 1PF 50V C0G/NP0 0402
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRM1555C1H1R0BA01JTR-ND | 490-GRM1555C1H1R0BA01JDKR-ND | GRM1555C1H1R0BA01J |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 50 volts | 50 volts | 50 volts |