Murata Power Solutions 13PF 50V Capacitor GRM1555C1H130JA01D

Description
CAP CER 13PF 50V C0G/NP0 0402 Product overview: GRM1555C1H130JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 13PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H130JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 13PF 50V C0G/NP0 0402 Product overview: GRM1555C1H130JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 13PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H130JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
13PF 50V Capacitor
60-GRM1555C1H130JA01D
13PF 50V Capacitor 60-GRM1555C1H130JA01D
CAP CER 13PF 50V C0G/NP0 0402 Product overview: GRM1555C1H130JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 13PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H130JA01 D can be used for catalog matching and distributor lookup.

CAP CER 13PF 50V C0G/NP0 0402 Product overview: GRM1555C1H130JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 13PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H130JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-5925-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5925-2-ND
Ceramic Capacitors 490-5925-2-ND
13pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

13pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5925-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5925-1-ND
Ceramic Capacitors 490-5925-1-ND
13pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

13pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5925-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5925-6-ND
Ceramic Capacitors 490-5925-6-ND
13pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

13pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H130JA01D - 775257-GRM1555C1H130JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H130JA01D
775257-GRM1555C1H130JA01D
Ceramic Capacitors - GRM1555C1H130JA01D 775257-GRM1555C1H130JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775257-GRM1555C1H130 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 13pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 50V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): C1005C0G1H130J; GCM1555C1H130JZ13D; GCM1555C1H130JZ13J; GCM1555C1H130JZ13W; Introduction Date: October 29, 2010 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775257-GRM1555C1H130JA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0402 (1005 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 13pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): C1005C0G1H130J; GCM1555C1H130JZ13D; GCM1555C1H130JZ13J; GCM1555C1H130JZ13W;
Introduction Date: October 29, 2010
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM1555C1H130JA01D 490-5925-2-ND 490-5925-6-ND 775257-GRM1555C1H130JA01D
Product Name 13PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM1555C1H130JA01D
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.30E-5 microF 1.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details