Murata Power Solutions Ceramic Capacitors - GRM1552C1H6R0CA01D GRM1552C1H6R0CA01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120603-GRM1552C1H6R 0CA01D Length: 1 mm Capacitance: 6 pF Thickness: 500 µm Width: 500 µm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Voltage Rating (DC): 50 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120603-GRM1552C1H6R 0CA01D Length: 1 mm Capacitance: 6 pF Thickness: 500 µm Width: 500 µm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Voltage Rating (DC): 50 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1552C1H6R0CA01D - 1120603-GRM1552C1H6R0CA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1552C1H6R0CA01D
1120603-GRM1552C1H6R0CA01D
Ceramic Capacitors - GRM1552C1H6R0CA01D 1120603-GRM1552C1H6R0CA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120603-GRM1552C1H6R 0CA01D Length: 1 mm Capacitance: 6 pF Thickness: 500 µm Width: 500 µm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Voltage Rating (DC): 50 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120603-GRM1552C1H6R0CA01D
Length: 1 mm
Capacitance: 6 pF
Thickness: 500 µm
Width: 500 µm
Categories: Ceramic Capacitors
Case / Package: Ceramic
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Voltage Rating (DC): 50 V

Buy Now
Singapore, Singapore
SMD 6pF 50V 0.25pF Capacitor
60-GRM1552C1H6R0CA01D
SMD 6pF 50V 0.25pF Capacitor 60-GRM1552C1H6R0CA01D
Cap Ceramic 6pF 50V CH 0.25pF Pad SMD 0402 125C T/R Product overview: GRM1552C1H6R0CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6pF, 50V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6pF, 50V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1552C1H6R0CA01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 6pF 50V CH 0.25pF Pad SMD 0402 125C T/R Product overview: GRM1552C1H6R0CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6pF, 50V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6pF, 50V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1552C1H6R0CA01D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1120603-GRM1552C1H6R0CA01D 60-GRM1552C1H6R0CA01D
Product Name Ceramic Capacitors - GRM1552C1H6R0CA01D SMD 6pF 50V 0.25pF Capacitor
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Polymer - 227GXX6R3MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701180 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details