Murata Electronics Capacitors - Ceramic Capacitors GRM033R71E472KE14D

Description
Win Source Part Number: 1359027-GRM033R71E47 2KE14D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GRM033R71E Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 25V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1359027-GRM033R71E47 2KE14D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GRM033R71E Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 25V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1359027-GRM033R71E472KE14D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359027-GRM033R71E472KE14D
Capacitors - Ceramic Capacitors 1359027-GRM033R71E472KE14D
Win Source Part Number: 1359027-GRM033R71E47 2KE14D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GRM033R71E Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 25V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1359027-GRM033R71E472KE14D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GRM033R71E
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 4700 pF
Tolerance: ±10%
Voltage - Rated: 25V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Singapore, Singapore
4700PF 25V Capacitor
60-GRM033R71E472KE14D
4700PF 25V Capacitor 60-GRM033R71E472KE14D
CAP CER 4700PF 25V X7R 0201 Product overview: GRM033R71E472KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E472KE14 D can be used for catalog matching and distributor lookup.

CAP CER 4700PF 25V X7R 0201 Product overview: GRM033R71E472KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E472KE14D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14455-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14455-6-ND
Ceramic Capacitors 490-14455-6-ND
4700pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

4700pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14455-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14455-2-ND
Ceramic Capacitors 490-14455-2-ND
4700pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

4700pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14455-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14455-1-ND
Ceramic Capacitors 490-14455-1-ND
4700pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

4700pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 4700Pf, 25V, Mlcc, 0201; Capacitance Murata - 94AC8906 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 25V, Mlcc, 0201; Capacitance Murata
94AC8906
Cap, 4700Pf, 25V, Mlcc, 0201; Capacitance Murata 94AC8906
CAP, 4700PF, 25V, MLCC, 0201; Capacitance:4700pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 4700PF, 25V, MLCC, 0201; Capacitance:4700pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 65AH6992 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
65AH6992
Cap, 4700Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 65AH6992
CAP, 4700PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 4700PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71E472KE14D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71E472KE14D
Ceramic Capacitors GRM033R71E472KE14D
CAP CER 4700PF 25V X7R 0201

CAP CER 4700PF 25V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359027-GRM033R71E472KE14D 60-GRM033R71E472KE14D 490-14455-6-ND 490-14455-2-ND 94AC8906 65AH6992 GRM033R71E472KE14D
Product Name Capacitors - Ceramic Capacitors 4700PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 4700Pf, 25V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011347 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details