Murata Electronics Ceramic Capacitors - GRM033R71C222KA88J GRM033R71C222KA88J

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041331-GRM033R71C22 2KA88J Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2200pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041331-GRM033R71C22 2KA88J Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2200pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R71C222KA88J - 1041331-GRM033R71C222KA88J - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71C222KA88J
1041331-GRM033R71C222KA88J
Ceramic Capacitors - GRM033R71C222KA88J 1041331-GRM033R71C222KA88J
Manufacturer: Murata Electronics North America Win Source Part Number: 1041331-GRM033R71C22 2KA88J Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2200pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041331-GRM033R71C222KA88J
Packaging: Reel - TR
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 2200pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2200PF 16V Capacitor
60-GRM033R71C222KA88J
2200PF 16V Capacitor 60-GRM033R71C222KA88J
CAP CER 2200PF 16V X7R 0201 Product overview: GRM033R71C222KA88J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C222KA88 J can be used for catalog matching and distributor lookup.

CAP CER 2200PF 16V X7R 0201 Product overview: GRM033R71C222KA88J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C222KA88J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM033R71C222KA88JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2200PF 16V X7R 0201

CAP CER 2200PF 16V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R71C222KA88JTR-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

2200pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R71C222KA88JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2200PF 16V X7R 0201

CAP CER 2200PF 16V X7R 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM033R71C222KA88J
CAP CER 2200PF 16V X7R 0201

CAP CER 2200PF 16V X7R 0201

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041331-GRM033R71C222KA88J 60-GRM033R71C222KA88J 490-GRM033R71C222KA88JCT-ND 490-GRM033R71C222KA88JDKR-ND GRM033R71C222KA88J
Product Name Ceramic Capacitors - GRM033R71C222KA88J 2200PF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts
WVAC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701240 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers