Murata Electronics Ceramic Capacitors GRM033R61E221KA01D

Description
220pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
220pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17028-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17028-2-ND
Ceramic Capacitors 490-17028-2-ND
220pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

220pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17028-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17028-1-ND
Ceramic Capacitors 490-17028-1-ND
220pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

220pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17028-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17028-6-ND
Ceramic Capacitors 490-17028-6-ND
220pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

220pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R61E221KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61E221KA01D
Ceramic Capacitors GRM033R61E221KA01D
CAP CER 220PF 25V X5R 0201

CAP CER 220PF 25V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-17028-2-ND 490-17028-6-ND GRM033R61E221KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Start, Motor Run Capacitors (AC) - 105MABA01KIS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF0R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details