Murata Electronics Ceramic Capacitors - GRM033R61A223KE84D GRM033R61A223KE84D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041271-GRM033R61A22 3KE84D Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.022μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041271-GRM033R61A22 3KE84D Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.022μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R61A223KE84D - 1041271-GRM033R61A223KE84D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61A223KE84D
1041271-GRM033R61A223KE84D
Ceramic Capacitors - GRM033R61A223KE84D 1041271-GRM033R61A223KE84D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041271-GRM033R61A22 3KE84D Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.022μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041271-GRM033R61A223KE84D
Packaging: Reel - TR
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.022μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 490-13334-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13334-1-ND
Ceramic Capacitors 490-13334-1-ND
0.022µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.022µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13334-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13334-2-ND
Ceramic Capacitors 490-13334-2-ND
0.022µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.022µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13334-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13334-6-ND
Ceramic Capacitors 490-13334-6-ND
0.022µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.022µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.022UF 10V Capacitor
60-GRM033R61A223KE84D
0.022UF 10V Capacitor 60-GRM033R61A223KE84D
CAP CER 0.022UF 10V X5R 0201 Product overview: GRM033R61A223KE84D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A223KE84 D can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 10V X5R 0201 Product overview: GRM033R61A223KE84D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A223KE84D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.022Uf, 10V, Mlcc, 0201; Capacitance Murata - 77AH4494 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 10V, Mlcc, 0201; Capacitance Murata
77AH4494
Cap, 0.022Uf, 10V, Mlcc, 0201; Capacitance Murata 77AH4494
CAP, 0.022UF, 10V, MLCC, 0201; Capacitance:0.022µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.022UF, 10V, MLCC, 0201; Capacitance:0.022µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.022Uf, 10V, Mlcc, 0201 Rohs Compliant Murata - 65AH6961 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 10V, Mlcc, 0201 Rohs Compliant Murata
65AH6961
Cap, 0.022Uf, 10V, Mlcc, 0201 Rohs Compliant Murata 65AH6961
CAP, 0.022UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.022UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041271-GRM033R61A223KE84D 490-13334-1-ND 490-13334-6-ND 60-GRM033R61A223KE84D 77AH4494 65AH6961
Product Name Ceramic Capacitors - GRM033R61A223KE84D Ceramic Capacitors Ceramic Capacitors 0.022UF 10V Capacitor Cap, 0.022Uf, 10V, Mlcc, 0201; Capacitance Murata Cap, 0.022Uf, 10V, Mlcc, 0201 Rohs Compliant Murata
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
WVAC 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;22pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19In - 70186281 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details