Murata Electronics 1UF 10V Capacitor GRM033R61A105ME44D

Description
CAP CER 1UF 10V X5R 0201 Product overview: GRM033R61A105ME44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A105ME44 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 10V X5R 0201 Product overview: GRM033R61A105ME44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A105ME44 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 10V Capacitor
60-GRM033R61A105ME44D
1UF 10V Capacitor 60-GRM033R61A105ME44D
CAP CER 1UF 10V X5R 0201 Product overview: GRM033R61A105ME44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A105ME44 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 10V X5R 0201 Product overview: GRM033R61A105ME44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A105ME44D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61A105ME44D - 758586-GRM033R61A105ME44D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61A105ME44D
758586-GRM033R61A105ME44D
Ceramic Capacitors - GRM033R61A105ME44D 758586-GRM033R61A105ME44D
Manufacturer: Murata Electronics North America Win Source Part Number: 758586-GRM033R61A105 ME44D Manufacturer Homepage: www.murata.com RoHS State: Request Verification Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 758586-GRM033R61A105ME44D
Manufacturer Homepage: www.murata.com
RoHS State: Request Verification
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now
Ceramic Capacitors - 490-GRM033R61A105ME44DTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R61A105ME44DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 10V X5R 0201

CAP CER 1UF 10V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R61A105ME44DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 10V X5R 0201

CAP CER 1UF 10V X5R 0201

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R61A105ME44D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R61A105ME44D
10V 1uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 1uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61A105ME44D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61A105ME44D
Ceramic Capacitors GRM033R61A105ME44D
CAP CER 1UF 10V X5R 0201

CAP CER 1UF 10V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R61A105ME44D 758586-GRM033R61A105ME44D 490-GRM033R61A105ME44DTR-ND 490-GRM033R61A105ME44DDKR-ND GRM033R61A105ME44D GRM033R61A105ME44D
Product Name 1UF 10V Capacitor Ceramic Capacitors - GRM033R61A105ME44D Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details