Murata Electronics Ceramic Capacitors - GRM033R61A103KA01D GRM033R61A103KA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041264-GRM033R61A10 3KA01D Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041264-GRM033R61A10 3KA01D Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R61A103KA01D - 1041264-GRM033R61A103KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61A103KA01D
1041264-GRM033R61A103KA01D
Ceramic Capacitors - GRM033R61A103KA01D 1041264-GRM033R61A103KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041264-GRM033R61A10 3KA01D Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041264-GRM033R61A103KA01D
Packaging: Reel - TR
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10000pF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 490-3166-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3166-6-ND
Ceramic Capacitors 490-3166-6-ND
10000pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3166-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3166-1-ND
Ceramic Capacitors 490-3166-1-ND
10000pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3166-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3166-2-ND
Ceramic Capacitors 490-3166-2-ND
10000pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 10V Capacitor
60-GRM033R61A103KA01D
10000PF 10V Capacitor 60-GRM033R61A103KA01D
CAP CER 10000PF 10V X5R 0201 Product overview: GRM033R61A103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A103KA01 D can be used for catalog matching and distributor lookup.

CAP CER 10000PF 10V X5R 0201 Product overview: GRM033R61A103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A103KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61A103KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61A103KA01D
Ceramic Capacitors GRM033R61A103KA01D
CAP CER 10000PF 10V X5R 0201

CAP CER 10000PF 10V X5R 0201

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R61A103KA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R61A103KA01D
10V 10nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 10nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 0.01Μf, 10V, 10%, X5R, 0201; Capacitance Murata - 03AC2520 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 10V, 10%, X5R, 0201; Capacitance Murata
03AC2520
Cap, 0.01Μf, 10V, 10%, X5R, 0201; Capacitance Murata 03AC2520
CAP, 0.01µF, 10V, 10%, X5R, 0201; Capacitance:10000pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 10V, 10%, X5R, 0201; Capacitance:10000pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 0.01 F, 10%, X5R, 10 V, 0201 [0603 Metric] Rohs Compliant Murata - 45Y5192 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 0.01 F, 10%, X5R, 10 V, 0201 [0603 Metric] Rohs Compliant Murata
45Y5192
Multilayer Ceramic Capacitor, Grm Series, 0.01 F, 10%, X5R, 10 V, 0201 [0603 Metric] Rohs Compliant Murata 45Y5192
Multilayer Ceramic Capacitor, GRM Series, 0.01 F, 10%, X5R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 0.01 F, 10%, X5R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041264-GRM033R61A103KA01D 490-3166-6-ND 490-3166-1-ND 60-GRM033R61A103KA01D GRM033R61A103KA01D GRM033R61A103KA01D 03AC2520 45Y5192
Product Name Ceramic Capacitors - GRM033R61A103KA01D Ceramic Capacitors Ceramic Capacitors 10000PF 10V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 0.01Μf, 10V, 10%, X5R, 0201; Capacitance Murata Multilayer Ceramic Capacitor, Grm Series, 0.01 F, 10%, X5R, 10 V, 0201 [0603 Metric] Rohs Compliant Murata
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
WVAC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 113336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details