Murata Power Solutions Ceramic Capacitors GRM033R60J473JE19D

Description
CAP CER 0.047UF 6.3V X5R 0201
Request a Quote Datasheet
Description
CAP CER 0.047UF 6.3V X5R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM033R60J473JE19DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 6.3V X5R 0201

CAP CER 0.047UF 6.3V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R60J473JE19DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R60J473JE19DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 6.3V X5R 0201

CAP CER 0.047UF 6.3V X5R 0201

Buy Now Datasheet
Cap, 0.047Uf, 6.3V, Mlcc, 0201; Capacitance Murata - 66AH5993 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 6.3V, Mlcc, 0201; Capacitance Murata
66AH5993
Cap, 0.047Uf, 6.3V, Mlcc, 0201; Capacitance Murata 66AH5993
CAP, 0.047UF, 6.3V, MLCC, 0201; Capacitance:0.047µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.047UF, 6.3V, MLCC, 0201; Capacitance:0.047µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R60J473JE19D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R60J473JE19D
Ceramic Capacitors GRM033R60J473JE19D
CAP CER MLCC

CAP CER MLCC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM033R60J473JE19DCT-ND 490-GRM033R60J473JE19DDKR-ND 66AH5993 GRM033R60J473JE19D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.047Uf, 6.3V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVH035MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701210 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details