Murata Electronics 2.2UF 6.3V Capacitor GRM033R60J225ME15D

Description
CAP CER 2.2UF 6.3V X5R 0201 Product overview: GRM033R60J225ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J225ME15 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.2UF 6.3V X5R 0201 Product overview: GRM033R60J225ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J225ME15 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2UF 6.3V Capacitor
60-GRM033R60J225ME15D
2.2UF 6.3V Capacitor 60-GRM033R60J225ME15D
CAP CER 2.2UF 6.3V X5R 0201 Product overview: GRM033R60J225ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J225ME15 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 6.3V X5R 0201 Product overview: GRM033R60J225ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J225ME15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-13224-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13224-2-ND
Ceramic Capacitors 490-13224-2-ND
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13224-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13224-1-ND
Ceramic Capacitors 490-13224-1-ND
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13224-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13224-6-ND
Ceramic Capacitors 490-13224-6-ND
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R60J225ME15D - 1041253-GRM033R60J225ME15D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R60J225ME15D
1041253-GRM033R60J225ME15D
Ceramic Capacitors - GRM033R60J225ME15D 1041253-GRM033R60J225ME15D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041253-GRM033R60J22 5ME15D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.014" (0.35mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041253-GRM033R60J225ME15D
Packaging: Reel - TR
Features: Derating Recommended
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.014" (0.35mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R60J225ME15D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R60J225ME15D
6.3V 2.2uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 2.2uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R60J225ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R60J225ME15D
Ceramic Capacitors GRM033R60J225ME15D
CAP CER 2.2UF 6.3V X5R 0201

CAP CER 2.2UF 6.3V X5R 0201

Supplier's Site Datasheet
Cap, 2.2Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 92AH4930 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
92AH4930
Cap, 2.2Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 92AH4930
CAP, 2.2UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 2.2UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R60J225ME15D 490-13224-2-ND 490-13224-6-ND 1041253-GRM033R60J225ME15D GRM033R60J225ME15D GRM033R60J225ME15D 92AH4930
Product Name 2.2UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM033R60J225ME15D Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 2.2Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MACQRL150 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details