Murata Electronics 2.2UF 4V Capacitor GRM033R60G225ME44D

Description
CAP CER 2.2UF 4V X5R 0201 Product overview: GRM033R60G225ME44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60G225ME44 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.2UF 4V X5R 0201 Product overview: GRM033R60G225ME44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60G225ME44 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2UF 4V Capacitor
60-GRM033R60G225ME44D
2.2UF 4V Capacitor 60-GRM033R60G225ME44D
CAP CER 2.2UF 4V X5R 0201 Product overview: GRM033R60G225ME44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60G225ME44 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 4V X5R 0201 Product overview: GRM033R60G225ME44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60G225ME44D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R60G225ME44D - 919732-GRM033R60G225ME44D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R60G225ME44D
919732-GRM033R60G225ME44D
Ceramic Capacitors - GRM033R60G225ME44D 919732-GRM033R60G225ME44D
Manufacturer: Murata Electronics North America Win Source Part Number: 919732-GRM033R60G225 ME44D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 2.2 µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM033R60G Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-17079-1, 490-17079-2, GRM033R60G225ME44E, Q7777387, 490-17079-6, 490-17079-6-ND, 490-17079-2-ND, 490-17079-1-ND, 490-13221-1, 490-13221-2, Q10486460, 490-13221-6, GRM033R60G225ME44D-N DL

Manufacturer: Murata Electronics North America
Win Source Part Number: 919732-GRM033R60G225ME44D
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 2.2 µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM033R60G
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-17079-1, 490-17079-2, GRM033R60G225ME44E, Q7777387, 490-17079-6, 490-17079-6-ND, 490-17079-2-ND, 490-17079-1-ND, 490-13221-1, 490-13221-2, Q10486460, 490-13221-6, GRM033R60G225ME44D-NDL

Buy Now Datasheet
Ceramic Capacitors - 490-13221-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13221-2-ND
Ceramic Capacitors 490-13221-2-ND
2.2µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

2.2µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13221-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13221-6-ND
Ceramic Capacitors 490-13221-6-ND
2.2µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

2.2µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13221-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13221-1-ND
Ceramic Capacitors 490-13221-1-ND
2.2µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

2.2µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R60G225ME44D 919732-GRM033R60G225ME44D 490-13221-2-ND 490-13221-6-ND
Product Name 2.2UF 4V Capacitor Ceramic Capacitors - GRM033R60G225ME44D Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30G103J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details