Murata Electronics 0.022UF 6.3V Capacitor GRM033C80J223KE01D

Description
CAP CER 0.022UF 6.3V X6S 0201 Product overview: GRM033C80J223KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C80J223KE01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.022UF 6.3V X6S 0201 Product overview: GRM033C80J223KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C80J223KE01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.022UF 6.3V Capacitor
60-GRM033C80J223KE01D
0.022UF 6.3V Capacitor 60-GRM033C80J223KE01D
CAP CER 0.022UF 6.3V X6S 0201 Product overview: GRM033C80J223KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C80J223KE01 D can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 6.3V X6S 0201 Product overview: GRM033C80J223KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C80J223KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358922-GRM033C80J223KE01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358922-GRM033C80J223KE01D
Capacitors - Ceramic Capacitors 1358922-GRM033C80J223KE01D
Win Source Part Number: 1358922-GRM033C80J22 3KE01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GRM033C80J Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 0.022 µF Tolerance: ±10% Voltage - Rated: 6.3V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X6S Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358922-GRM033C80J223KE01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GRM033C80J
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 0.022 µF
Tolerance: ±10%
Voltage - Rated: 6.3V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X6S
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Ceramic Capacitors - 490-8154-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8154-2-ND
Ceramic Capacitors 490-8154-2-ND
0.022µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.022µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8154-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8154-1-ND
Ceramic Capacitors 490-8154-1-ND
0.022µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.022µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8154-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8154-6-ND
Ceramic Capacitors 490-8154-6-ND
0.022µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.022µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033C80J223KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033C80J223KE01D
Ceramic Capacitors GRM033C80J223KE01D
CAP CER 0.022UF 6.3V X6S 0201

CAP CER 0.022UF 6.3V X6S 0201

Supplier's Site Datasheet
Cap, 0.022Uf, 6.3V, Mlcc, 0201; Capacitance Murata - 83AH2319 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 6.3V, Mlcc, 0201; Capacitance Murata
83AH2319
Cap, 0.022Uf, 6.3V, Mlcc, 0201; Capacitance Murata 83AH2319
CAP, 0.022UF, 6.3V, MLCC, 0201; Capacitance:0.022µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.022UF, 6.3V, MLCC, 0201; Capacitance:0.022µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT .022uF 6.3Volts 10% - 535-GRM033C80J223KE01D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT .022uF 6.3Volts 10%
535-GRM033C80J223KE01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT .022uF 6.3Volts 10% 535-GRM033C80J223KE01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT .022uF 6.3Volts 10%

Multilayer Ceramic Capacitors MLCC - SMD/SMT .022uF 6.3Volts 10%

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033C80J223KE01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033C80J223KE01D
6.3V 22nF X6S ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 22nF X6S ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033C80J223KE01D 1358922-GRM033C80J223KE01D 490-8154-2-ND 490-8154-6-ND GRM033C80J223KE01D 83AH2319 535-GRM033C80J223KE01D GRM033C80J223KE01D
Product Name 0.022UF 6.3V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.022Uf, 6.3V, Mlcc, 0201; Capacitance Murata Multilayer Ceramic Capacitors MLCC - SMD/SMT .022uF 6.3Volts 10% Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Film Capacitors - 113386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details