Murata Electronics Ceramic Capacitors GRM0335C1HR80WA01D

Description
0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14307-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14307-6-ND
Ceramic Capacitors 490-14307-6-ND
0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14307-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14307-1-ND
Ceramic Capacitors 490-14307-1-ND
0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14307-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14307-2-ND
Ceramic Capacitors 490-14307-2-ND
0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.8PF 50V Capacitor
60-GRM0335C1HR80WA01D
0.8PF 50V Capacitor 60-GRM0335C1HR80WA01D
CAP CER 0.8PF 50V C0G/NP0 0201 Product overview: GRM0335C1HR80WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1HR80WA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.8PF 50V C0G/NP0 0201 Product overview: GRM0335C1HR80WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1HR80WA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1336685-GRM0335C1HR80WA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1336685-GRM0335C1HR80WA01D
Capacitors - Ceramic Capacitors 1336685-GRM0335C1HR80WA01D
Manufacturer: Murata Electronics Win Source Part Number: 1336685-GRM0335C1HR8 0WA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 0.8 pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM0335C1HR80WA01,GR M0335C1HR80WA01D-ND, GRM0335C1HR80WA01E,4 90-16971-6-ND,490-14 307-2,490-16971-2-ND ,490-16971-1-ND,490- 14307-1,490-14307-6, GRM0335C1HR80WA01DIN ACTIVE,490-16971-6,4 90-16971-1,490-16971 -2 Base Product Number: GRM0335C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1336685-GRM0335C1HR80WA01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount, MLCC
Capacitance: 0.8 pF
Tolerance: ±0.05pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: GRM0335C1HR80WA01,GRM0335C1HR80WA01D-ND,GRM0335C1HR80WA01E,490-16971-6-ND,490-14307-2,490-16971-2-ND,490-16971-1-ND,490-14307-1,490-14307-6,GRM0335C1HR80WA01DINACTIVE,490-16971-6,490-16971-1,490-16971-2
Base Product Number: GRM0335C1H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1HR80WA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1HR80WA01D
Ceramic Capacitors GRM0335C1HR80WA01D
CAP CER 0.8PF 50V C0G/NP0 0201

CAP CER 0.8PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 0.8Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7027 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.8Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7027
Cap, 0.8Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7027
CAP, 0.8PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.8PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.8Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8918 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.8Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8918
Cap, 0.8Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8918
CAP, 0.8PF, 50V, MLCC, 0201; Capacitance:0.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.8PF, 50V, MLCC, 0201; Capacitance:0.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14307-6-ND 490-14307-1-ND 60-GRM0335C1HR80WA01D 1336685-GRM0335C1HR80WA01D GRM0335C1HR80WA01D 65AH7027 94AC8918
Product Name Ceramic Capacitors Ceramic Capacitors 0.8PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 0.8Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Cap, 0.8Pf, 50V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Film Paper Film Capacitors - 104M48QH39 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers