Murata Electronics Ceramic Capacitors GRM0335C1HR30WA01D

Description
0.3pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote
Description
0.3pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata 0.3pF, 50V MLCC capacitor (part number GRM0335C1HR30WA01) features a capacitance tolerance of ±0.05pF and is compliant with RoHS standards. It is packaged in a compact 0201 (0603M) size, with dimensions of 0.6mm x 0.3mm x 0.3mm. The capacitor operates effectively within a temperature range of -55°C to 125°C and has a temperature coefficient of 0±30ppm/°C, adhering to the C0G (EIA) standard. The typical mass of a single piece is 0.33mg, making it suitable for applications where space and weight are critical. The product is available in various packaging options, including paper taping, with minimum order quantities specified for each type.

Datasheet Summary
Powered by GS/AI

The Murata 0.3pF, 50V MLCC capacitor (part number GRM0335C1HR30WA01) features a capacitance tolerance of ±0.05pF and is compliant with RoHS standards. It is packaged in a compact 0201 (0603M) size, with dimensions of 0.6mm x 0.3mm x 0.3mm. The capacitor operates effectively within a temperature range of -55°C to 125°C and has a temperature coefficient of 0±30ppm/°C, adhering to the C0G (EIA) standard. The typical mass of a single piece is 0.33mg, making it suitable for applications where space and weight are critical. The product is available in various packaging options, including paper taping, with minimum order quantities specified for each type.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11971-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11971-2-ND
Ceramic Capacitors 490-11971-2-ND
0.3pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.3pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11971-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11971-6-ND
Ceramic Capacitors 490-11971-6-ND
0.3pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.3pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11971-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11971-1-ND
Ceramic Capacitors 490-11971-1-ND
0.3pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.3pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358917-GRM0335C1HR30WA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358917-GRM0335C1HR30WA01D
Capacitors - Ceramic Capacitors 1358917-GRM0335C1HR30WA01D
Win Source Part Number: 1358917-GRM0335C1HR3 0WA01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GRM0335C1H Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 0.3 pF Tolerance: ±0.05pF Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358917-GRM0335C1HR30WA01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GRM0335C1H
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 0.3 pF
Tolerance: ±0.05pF
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Singapore, Singapore
0.3PF 50V Capacitor
60-GRM0335C1HR30WA01D
0.3PF 50V Capacitor 60-GRM0335C1HR30WA01D
CAP CER 0.3PF 50V C0G/NP0 0201 Product overview: GRM0335C1HR30WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1HR30WA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.3PF 50V C0G/NP0 0201 Product overview: GRM0335C1HR30WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1HR30WA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1851568 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851568
MLCCs - Multilayer Ceramic Capacitors 1851568
Murata GRM0335C1HR30WA01D

Murata GRM0335C1HR30WA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851781P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851781P
MLCCs - Multilayer Ceramic Capacitors 1851781P
Murata GRM0335C1HR30WA01D

Murata GRM0335C1HR30WA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851781 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851781
MLCCs - Multilayer Ceramic Capacitors 1851781
Murata GRM0335C1HR30WA01D

Murata GRM0335C1HR30WA01D

Supplier's Site
Cap, 0.3Pf, 50V, Mlcc, 0201; Capacitance Murata - 66AH6043 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.3Pf, 50V, Mlcc, 0201; Capacitance Murata
66AH6043
Cap, 0.3Pf, 50V, Mlcc, 0201; Capacitance Murata 66AH6043
CAP, 0.3PF, 50V, MLCC, 0201; Capacitance:0.3pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.3PF, 50V, MLCC, 0201; Capacitance:0.3pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.3Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 77AH4506 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.3Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
77AH4506
Cap, 0.3Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 77AH4506
CAP, 0.3PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.3PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1HR30WA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1HR30WA01D
Ceramic Capacitors GRM0335C1HR30WA01D
CAP CER 0.3PF 50V C0G/NP0 0201

CAP CER 0.3PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11971-2-ND 490-11971-6-ND 1358917-GRM0335C1HR30WA01D 60-GRM0335C1HR30WA01D 1851568 1851781P 66AH6043 77AH4506 GRM0335C1HR30WA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 0.3PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 0.3Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 0.3Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SMH016ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details