Murata Electronics Ceramic Capacitors GRM0335C1HR20WA01D

Description
0.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13332-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13332-2-ND
Ceramic Capacitors 490-13332-2-ND
0.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13332-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13332-6-ND
Ceramic Capacitors 490-13332-6-ND
0.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13332-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13332-1-ND
Ceramic Capacitors 490-13332-1-ND
0.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358313-GRM0335C1HR20WA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358313-GRM0335C1HR20WA01D
Capacitors - Ceramic Capacitors 1358313-GRM0335C1HR20WA01D
Win Source Part Number: 1358313-GRM0335C1HR2 0WA01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GRM0335C1H Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 0.2 pF Tolerance: ±0.05pF Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358313-GRM0335C1HR20WA01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GRM0335C1H
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 0.2 pF
Tolerance: ±0.05pF
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1851902P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851902P
MLCCs - Multilayer Ceramic Capacitors 1851902P
Murata GRM0335C1HR20WA01D

Murata GRM0335C1HR20WA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851902 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851902
MLCCs - Multilayer Ceramic Capacitors 1851902
Murata GRM0335C1HR20WA01D

Murata GRM0335C1HR20WA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851567 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851567
MLCCs - Multilayer Ceramic Capacitors 1851567
Murata GRM0335C1HR20WA01D

Murata GRM0335C1HR20WA01D

Supplier's Site
Singapore, Singapore
0.2PF 50V Capacitor
60-GRM0335C1HR20WA01D
0.2PF 50V Capacitor 60-GRM0335C1HR20WA01D
CAP CER 0.2PF 50V C0G/NP0 0201 Product overview: GRM0335C1HR20WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1HR20WA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.2PF 50V C0G/NP0 0201 Product overview: GRM0335C1HR20WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1HR20WA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.2Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8914 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.2Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8914
Cap, 0.2Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8914
CAP, 0.2PF, 50V, MLCC, 0201; Capacitance:0.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.2PF, 50V, MLCC, 0201; Capacitance:0.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.2Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7021 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.2Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7021
Cap, 0.2Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7021
CAP, 0.2PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.2PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1HR20WA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1HR20WA01D
50V 0.2pF null 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 0.2pF null 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1HR20WA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1HR20WA01D
Ceramic Capacitors GRM0335C1HR20WA01D
CAP CER 0.2PF 50V C0G/NP0 0201

CAP CER 0.2PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13332-2-ND 490-13332-6-ND 1358313-GRM0335C1HR20WA01D 1851902P 1851902 60-GRM0335C1HR20WA01D 94AC8914 65AH7021 GRM0335C1HR20WA01D GRM0335C1HR20WA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 0.2PF 50V Capacitor Cap, 0.2Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 0.2Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R104M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details